EN
  • EN
  • DE

MT48H8M16LFB4-75AT:J

Part No MT48H8M16LFB4-75AT:J
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831904-MT48H8M16LFB4-75AT:J
Ultra Librarian 3D Model Ultra Librarian MT48H8M16LFB4-75AT:J CAD Model

Description

The MT48H8M16LFB4-75AT:J is a DDR SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for use in applications requiring high bandwidth and low latency, such as embedded systems, networking equipment, and consumer electronics.

Applications

  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Automotive systems
  • Industrial control systems

Features

  • DDR SDRAM: Utilizes DDR (Double Data Rate) technology for increased data transfer rates.
  • Capacity: 8 Meg x 16 configuration, providing a total capacity of 128 Mbits.
  • Speed Grade: -75 indicates a speed grade of 133 MHz (DDR266).
  • Operating Voltage: Typically operates at 2.5V, standard for DDR SDRAM.
  • Interface: Standard DDR interface for easy integration with compatible memory controllers.
  • Package: Available in industry-standard FBGA (Fine-pitch Ball Grid Array) packages for efficient PCB assembly and thermal management.

Benefits

  • High Bandwidth: DDR technology provides increased bandwidth compared to traditional SDRAM, improving overall system performance.
  • Low Latency: Optimized for low latency operation, ensuring quick data access and responsiveness.
  • Cost-Effective: DDR SDRAM offers a cost-effective solution for applications requiring high performance memory.
  • Reliability: Micron's stringent manufacturing processes ensure high reliability and long-term stability.
  • Compatibility: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems and memory controllers.

Additional Details

The MT48H8M16LFB4-75AT:J is designed to meet the requirements of various applications requiring a balance between performance and cost. It supports features such as auto refresh and power-down modes to optimize power consumption. The 'AT:J' likely refers to internal testing or production lot identifiers. Consult the full Micron datasheet for detailed timing parameters, power consumption characteristics, and package dimensions for the MT48H8M16LFB4 series.

This component is suitable for applications where a moderate amount of memory is needed with good performance characteristics. Its DDR compliance allows for ease of integration into a variety of system designs.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5692 $59.1228
22+ $5.3901 $118.5822
34+ $5.2217 $177.5378
46+ $5.0531 $232.4426
60+ $4.8847 $293.0820
80+ $4.3795 $350.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess