EN
  • EN
  • DE

MT47H64M8F6-37E:D

Part No MT47H64M8F6-37E:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-533 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942403-MT47H64M8F6-37E:D
Ultra Librarian 3D Model Ultra Librarian MT47H64M8F6-37E:D CAD Model

Description

The MT47H64M8F6-37E:D is a high-performance Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. Designed to deliver substantial bandwidth and efficient data transfer rates, it plays a vital role in a diverse array of electronic devices and systems requiring reliable and fast memory.

Applications:

  • Desktop and Laptop Computers: Functions as a key component in the main system memory, supporting operating systems and various applications.
  • Graphics Cards: Facilitates rapid memory access for processing textures and frame buffers, enhancing graphical performance.
  • Gaming Consoles: Provides the necessary memory bandwidth for demanding game environments, ensuring smooth and responsive gameplay.
  • Networking Equipment: Employed in routers, switches, and other network devices for buffering and efficient packet processing.
  • Embedded Systems: Ideal for high-performance embedded applications where fast and reliable memory access is crucial.

Features:

  • Capacity: 64Mb x 8, providing a total capacity of 512 Mbits, enabling sufficient memory space for various applications.
  • Data Rate: Incorporates DDR2 architecture, allowing for data transfer on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to standard SDR SDRAM. The -37E speed grade indicates a specific data transfer rate (refer to the datasheet for precise details, typically around 266MHz).
  • Voltage: Operates at a standard DDR2 voltage of 1.8V, contributing to reduced power consumption and improved energy efficiency.
  • Interface: Utilizes a standard DDR2 interface, ensuring compatibility with a wide range of memory controllers and system architectures.
  • Package: Typically available in a FBGA (Fine-Pitch Ball Grid Array) package, offering excellent thermal and electrical performance for stable operation.
  • Clock Frequency: Precise clock frequency is determined by the speed grade (-37E). Consult the datasheet for the exact value.
  • Timings: Specific CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) timings are defined in the datasheet to optimize performance and ensure proper operation.

Benefits:

  • Enhanced Bandwidth: DDR2 technology offers significantly higher bandwidth compared to DDR, leading to faster data transfer rates and improved system responsiveness.
  • Reduced Power Consumption: Operates at 1.8V, minimizing power consumption and heat generation, crucial for prolonging battery life in mobile devices and ensuring stable operation in power-sensitive applications.
  • Improved System Performance: Faster memory access times result in quicker application loading, seamless multitasking, and enhanced overall system performance.
  • Guaranteed Reliability: Micron is a well-established manufacturer renowned for producing high-quality and reliable memory components, ensuring long-term performance and stability.
  • Broad Compatibility: DDR2 interface ensures compatibility with a wide range of memory controllers and system platforms, simplifying integration and deployment.

Additional Details:

The MT47H64M8F6-37E:D is extensively used in applications where rapid memory access and high bandwidth are paramount. Its DDR2 architecture facilitates efficient data transfer, making it suitable for demanding tasks such as gaming, video editing, and complex simulations. The FBGA package provides optimal thermal and electrical characteristics, ensuring stable and reliable operation even under heavy workloads. For comprehensive specifications, including timing parameters, voltage requirements, and thermal characteristics, refer to the official Micron datasheet. The exact data rate associated with the -37E speed grade is crucial for ensuring system compatibility and optimal performance.

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess