EN
  • EN
  • DE

MT47H64M8CF-37E IT:F

Part No MT47H64M8CF-37E IT:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR2-533 64Mx8 Pb-Free (512Mb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446863-MT47H64M8CF-37E IT:F
Ultra Librarian 3D Model Ultra Librarian MT47H64M8CF-37E IT:F CAD Model

Description

The MT47H64M8CF-37E IT:F is a dynamic random-access memory (DRAM) component manufactured by Micron, one of the leading companies in memory and storage solutions. This component is based on the DDR2 technology, which is the second generation of double data rate synchronous dynamic random-access memory. The DDR2 technology offers higher performance compared to DDR, including greater bandwidth and speed, albeit at a higher latency. The MT47H64M8CF-37E IT:F features a configuration of 64 Megabits by 8, leading to a total storage capacity of 512 Megabits (or 0.5 Gigabits). This model operates at a speed of DDR2-533, meaning it is capable of operating at 533 million transactions per second. The device is specifically designed to be lead (Pb)-free, highlighting Micron’s commitment to reducing the environmental impact of their products. This model is an excellent choice for a wide range of applications, including computer systems, networking hardware, and embedded systems, where high-speed data transfer and reliability are paramount.

You May Also Be Interested in

Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Etron Technology
SD 8Mx16-6
Lowest to $48.2626
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx16 (512Mb) Cu 54-TSOPII AutoG2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess