EN
  • EN
  • DE

MT47H64M16HR-37E:G

Part No MT47H64M16HR-37E:G
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-533 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942112-MT47H64M16HR-37E:G
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-37E:G CAD Model

Description

The MT47H64M16HR-37E:G is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed for high-speed data transfer and is commonly used in various applications demanding substantial memory bandwidth.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Gaming consoles
  • Networking devices
  • Embedded systems

Features

  • Capacity: 64 Meg x 16
  • Data Rate: DDR2, achieving high bandwidth through double data rate technology.
  • Clock Frequency: Operates at a clock frequency suitable for -37E speed grade.
  • Voltage: Typically operates at 1.8V, ensuring efficient power consumption.
  • Interface: Utilizes a standard DDR2 interface for compatibility with a wide range of systems.
  • Package: Available in a FBGA (Fine-pitch Ball Grid Array) package for optimized board-level assembly and thermal performance.

Benefits

  • High Bandwidth: DDR2 technology provides significantly improved bandwidth compared to previous generation SDRAM.
  • Low Power Consumption: Operates at a lower voltage, resulting in reduced power consumption and heat generation.
  • Improved Performance: Enhances system responsiveness and overall performance in memory-intensive applications.
  • Reliability: Manufactured by Micron, a reputable memory manufacturer, ensuring high reliability and stability.
  • Compatibility: DDR2 interface ensures compatibility with existing systems and chipsets designed for DDR2 memory.

Additional Details

The MT47H64M16HR-37E:G conforms to JEDEC standards for DDR2 SDRAM, ensuring interoperability and compliance with industry specifications. It features internal pipelining for concurrent operations, improving overall memory access efficiency. The device supports various power-saving modes to further optimize power consumption in mobile and energy-sensitive applications. The -37E speed grade indicates the maximum clock frequency and access time supported by the memory module.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess