EN
  • EN
  • DE

MT47H32M8BP-37E:B

Part No MT47H32M8BP-37E:B
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831898-MT47H32M8BP-37E:B
Ultra Librarian 3D Model Ultra Librarian MT47H32M8BP-37E:B CAD Model

Description

The MT47H32M8BP-37E:B is a DDR2 SDRAM component manufactured by Micron Technology Inc. It is designed to provide high-speed memory access for a variety of applications, including embedded systems, graphics cards, and other performance-critical devices.

Applications

  • Embedded systems
  • Graphics cards
  • Networking devices
  • Gaming consoles
  • Industrial control systems

Features

  • DDR2 Technology: Utilizes DDR2 architecture, offering improved bandwidth and performance compared to DDR1 SDRAM.
  • Capacity: 32Mb x 8 configuration, resulting in a total capacity of 256 Mbits.
  • Speed Grade: -37E indicates a data rate of up to 533 Mbps (DDR2-533).
  • Operating Voltage: Operates at a standard DDR2 voltage of 1.8V.
  • Interface: Industry-standard DDR2 interface for easy integration.
  • Package: Available in FBGA (Fine-pitch Ball Grid Array) package for efficient board mounting and thermal management.

Benefits

  • High Bandwidth: Provides high bandwidth for data-intensive applications, improving system responsiveness and performance.
  • Low Latency: Optimized for low latency operation, reducing delays in data access.
  • Power Efficiency: Operates at 1.8V, resulting in lower power consumption compared to earlier DDR standards.
  • Reliability: Manufactured by Micron, ensuring high quality and reliability.
  • Compatibility: Complies with JEDEC standards for DDR2 SDRAM.

Additional Details

The MT47H32M8BP-37E:B is designed for systems requiring a balance of speed, capacity, and power efficiency. It supports features such as on-die termination (ODT) and differential clock inputs to improve signal integrity. The ':B' likely represents a specific revision or production lot identifier. Refer to the Micron datasheet for complete specifications, including timing parameters, power consumption details, and package dimensions.

This DDR2 SDRAM is suitable for applications where a moderate amount of memory is needed with a focus on high-speed data transfer. Its compatibility with industry standards ensures ease of integration into a variety of systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,659 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess