EN
  • EN
  • DE

MT47H32M16NF-25EIT:HTR

Part No MT47H32M16NF-25EIT:HTR
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1714+
Reference case FBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 719671-MT47H32M16NF-25EIT:HTR
Ultra Librarian 3D Model Ultra Librarian MT47H32M16NF-25EIT:HTR CAD Model

Description

The MT47H32M16NF-25EIT:HTR is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for high-bandwidth data transfer and is commonly used in applications requiring fast memory access, such as computers, graphics cards, and embedded systems.

Applications:

  • Desktop and Laptop Computers: Main memory for storing and retrieving data quickly.
  • Graphics Cards: Used as memory for storing textures and frame buffers in graphics processing units (GPUs).
  • Gaming Consoles: Provides high-speed memory for game data and graphics rendering.
  • Embedded Systems: Used in routers, switches, and other network devices for packet buffering and data storage.
  • Industrial Automation: Provides memory for control systems, data logging, and machine vision applications.

Features:

  • DDR2 Technology: Offers higher bandwidth and lower power consumption compared to DDR SDRAM.
  • 32Mb x 16 Organization: Provides a memory capacity of 32 Megabits organized as 16-bit words.
  • High-Speed Data Transfer: Supports data transfer rates up to a specified frequency (in this case, implied by '-25E').
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, doubling the data rate.
  • On-Chip DLL (Delay-Locked Loop): Aligns the data output with the clock signal for reliable data transfer.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits:

  • Increased Performance: High-speed data transfer improves system performance and responsiveness.
  • Lower Power Consumption: DDR2 technology reduces power consumption compared to previous generations.
  • Large Memory Capacity: Provides ample memory for demanding applications.
  • Reliable Data Transfer: On-chip DLL ensures accurate data synchronization.
  • Wide Availability: Micron Technology is a leading memory manufacturer, ensuring availability and support.

The MT47H32M16NF-25EIT:HTR operates at a specified voltage level (typically 1.8V for DDR2) and is designed to meet JEDEC standards for DDR2 SDRAM. The '-25E' likely indicates the speed grade, and ':HTR' may indicate specific testing or handling requirements. The chip is packaged in a standard FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs. The device also includes features such as write latency and burst length settings, which can be configured to optimize performance for different applications. The HTR likely refers to High Temperature Retention.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess