EN
  • EN
  • DE

MT47H32M16HR-3IT:H

Part No MT47H32M16HR-3IT:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942405-MT47H32M16HR-3IT:H
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HR-3IT:H CAD Model

Description

The MT47H32M16HR-3IT:H is a Double Data Rate 2 (DDR2) SDRAM component produced by Micron Technology Inc. It's designed for applications requiring substantial bandwidth and efficient data transfer capabilities, making it a crucial element in numerous electronic devices and systems.

Applications:

  • Desktop and Laptop Computers: As main system memory, supporting operating systems and applications.
  • Graphics Cards: Providing quick memory access for texture and frame buffer processing.
  • Gaming Consoles: Delivering the necessary memory bandwidth for resource-intensive gaming environments.
  • Networking Equipment: Utilizing in routers, switches, and network devices for buffering and packet processing.
  • Embedded Systems: Suited for high-performance embedded applications.

Features:

  • Capacity: 32Mb x 16 configuration, equating to 512 Mbits total capacity.
  • Data Rate: Employs DDR2 architecture, facilitating data transfer on both the rising and falling edges of the clock signal. The -3IT specification signifies a specific data transfer rate (consult the datasheet for the exact value, typically around 667MHz).
  • Voltage: Operates at a standard DDR2 voltage of 1.8V, lowering power consumption and heat output.
  • Interface: Adheres to the DDR2 interface, ensuring compatibility with a broad spectrum of memory controllers.
  • Package: Typically utilizes a FBGA (Fine-Pitch Ball Grid Array) package, yielding excellent thermal and electrical performance.
  • Clock Frequency: The clock frequency corresponds to the speed grade indicated by -3IT. Consult the datasheet for the precise value.
  • Timings: The datasheet defines specific CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) timings.

Benefits:

  • Enhanced Bandwidth: DDR2 technology provides substantially higher bandwidth compared to DDR.
  • Reduced Power Consumption: Operates at 1.8V, leading to decreased power consumption and heat generation.
  • Improved System Performance: Faster memory access enhances application loading, multitasking, and overall responsiveness.
  • Reliability: Micron is a well-known manufacturer recognized for producing reliable and high-quality memory components.
  • Compatibility: Its DDR2 interface ensures compatibility across many memory controllers and system platforms.

Additional Details:

The MT47H32M16HR-3IT:H is frequently implemented in scenarios requiring rapid memory access and high bandwidth capabilities. Its DDR2 architecture permits efficient data transfers, making it applicable for gaming, video editing, and computational simulations. The FBGA package offers optimal thermal and electrical properties, sustaining stable performance under demanding operational conditions. The official Micron datasheet should be consulted for comprehensive details, including timing parameters, voltage specifications, and thermal characteristics. The specific data rate associated with the -3IT speed grade is critical for ensuring both system design and overall compatibility.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess