EN
  • EN
  • DE

MT47H32M16HR-37E L:F

Part No MT47H32M16HR-37E L:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR2-533 32Mx16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446839-MT47H32M16HR-37E L:F
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HR-37E L:F CAD Model

Description

The MT47H32M16HR-37E L:F by Micron is a high-performance DDR2 DRAM component, optimized for speed-intensive computing environments. With a configuration of 32Mx16, it provides a total storage capacity of 533 megabits, making it particularly adept for advanced computing tasks that demand robust memory solutions. Operating at DDR2-533 speeds, this module guarantees rapid data transfer rates that substantially enhance system responsiveness and multitasking capabilities. Micron, a leader in the memory and storage industry, ensures high reliability and compatibility across a broad spectrum of devices, from servers and workstations to personal computers. The inclusion of the L:F designation indicates this component's suitability for lead-free manufacturing processes, aligning it with current environmental directives aimed at reducing hazardous substances in electronic products. For developers and manufacturers aiming to achieve top-tier performance without compromising on reliability or environmental responsibility, this Micron DDR2 DRAM is an impeccable choice.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess