EN
  • EN
  • DE

MT47H32M16HR-3:E

Part No MT47H32M16HR-3:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941975-MT47H32M16HR-3:E
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HR-3:E CAD Model

Description

The MT47H32M16HR-3:E is a high-speed, high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory chip is designed to provide a large memory capacity and high bandwidth, making it suitable for a wide range of applications requiring fast data processing and storage.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running operating systems, applications, and games.
  • Graphics Cards: Provides memory for storing textures, frame buffers, and other graphical data.
  • Gaming Consoles: Serves as system memory for game execution and data storage.
  • Networking Devices: Used in routers, switches, and other networking equipment for packet buffering and data processing.
  • Embedded Systems: Employed in various embedded applications requiring high-speed memory, such as industrial controllers and automotive systems.

Features

  • High-Speed Data Transfer: Operates at a high clock frequency, enabling fast data transfer rates.
  • Double Data Rate (DDR2) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Large Memory Capacity: Offers a substantial memory capacity (32M x 16), allowing for the storage of large amounts of data.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices and energy-sensitive applications.
  • Differential Clock Inputs (CK and /CK): Minimizes clock skew and improves signal integrity.
  • Data Mask (DM) Function: Allows for selective writing of data bytes.
  • Auto Refresh and Self Refresh Modes: Supports automatic and self-refresh modes to maintain data integrity.

Benefits

  • Increased System Performance: Improves overall system performance by providing fast access to data.
  • Enhanced Application Responsiveness: Enables quicker loading times and smoother execution of applications.
  • Improved Graphics Performance: Provides the necessary bandwidth for rendering complex graphics and textures.
  • Greater Memory Capacity: Allows for the storage of larger datasets and more complex applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in desktop systems.

Additional Details

The MT47H32M16HR-3:E operates at a specific voltage level (typically 1.8V) and conforms to the JEDEC standards for DDR2 SDRAM. It supports various operating modes and timing parameters that can be configured to optimize performance for different applications. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, providing a compact and reliable solution for high-density memory applications. This particular part number (MT47H32M16HR-3:E) denotes a specific speed grade and operating temperature range within the broader MT47H32M16HR series.

You May Also Be Interested in

NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess