EN
  • EN
  • DE

MT47H32M16CC-3IT:F

Part No MT47H32M16CC-3IT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-533 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942113-MT47H32M16CC-3IT:F
Ultra Librarian 3D Model Ultra Librarian MT47H32M16CC-3IT:F CAD Model

Description

The MT47H32M16CC-1IT:F is a DDR2 SDRAM component produced by Micron Technology Inc. It's designed for systems needing high-speed memory access and efficient data transfer. This particular model is suited for a range of applications, balancing performance and power consumption.

Applications

  • Desktop PCs
  • Laptops
  • Embedded Systems
  • Industrial Computing
  • Networking equipment

Features

  • Capacity: 32 Meg x 16 bits
  • Data Rate: DDR2, offering improved bandwidth over DDR.
  • Clock Speed: The -1IT designation specifies the speed grade, indicating the maximum clock frequency.
  • Voltage: Operates at 1.8V, a standard voltage for DDR2 SDRAM, optimizing power efficiency.
  • Interface: Uses a DDR2 interface, ensuring compatibility with various chipsets and systems.
  • Package: Typically available in a FBGA package for efficient board mounting and thermal management.

Benefits

  • Increased Bandwidth: DDR2 technology delivers significantly higher bandwidth than its predecessor, DDR, leading to improved system performance.
  • Reduced Power Consumption: Operates at a lower voltage compared to earlier SDRAM technologies, reducing power consumption and heat.
  • Enhanced System Performance: Contributes to faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Reliable Operation: Manufactured by Micron, ensuring high-quality and reliable memory performance.
  • Compatibility: Designed to be compatible with DDR2-supporting motherboards and systems.

Additional Details

The MT47H32M16CC-1IT:F complies with JEDEC standards for DDR2 SDRAM, ensuring interoperability and adherence to industry specifications. It supports features like prefetch buffers and internal pipelining, which enhance memory access efficiency. It also includes power-saving modes to reduce power consumption during idle periods. The 'CC' in the part number may refer to specific packaging or temperature range characteristics. The -1IT represents the speed grade, which must be considered when matching memory to system requirements for optimal performance.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess