The MT47H32M16BN-37E IT:D is a high-performance Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for use in a wide range of applications requiring high bandwidth and low latency, including graphics cards, high-performance computing, and embedded systems.
Applications
- Graphics cards
- High-performance computing systems
- Embedded systems
- Networking equipment
- Gaming consoles
Features
- DDR2 Architecture: Utilizes DDR2 technology for increased data transfer rates compared to DDR SDRAM.
- Capacity: 32 Meg x 16 configuration provides a total capacity of 512 Mbits.
- Data Rate: -37E speed grade indicates a data transfer rate of up to 533 Mbps.
- Interface: Standard DDR2 interface for easy integration with various memory controllers.
- Operating Voltage: Typically operates at 1.8V, contributing to lower power consumption.
- Clock Frequency: Operates at a clock frequency of 266 MHz.
- Package: Available in industry-standard FBGA (Fine-pitch Ball Grid Array) packages for efficient PCB assembly and thermal management.
Benefits
- High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to previous generation SDRAM, improving overall system performance.
- Low Latency: Optimized for low latency operation, ensuring quick data access and responsiveness.
- Power Efficiency: Low operating voltage reduces power consumption, making it suitable for power-sensitive applications.
- Reliability: Micron's stringent manufacturing processes ensure high reliability and long-term stability.
- Compatibility: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems and memory controllers.
Additional Details
The MT47H32M16BN-37E IT:D is designed to meet the demanding requirements of modern computing systems. It supports features such as on-die termination (ODT) and differential clock inputs to improve signal integrity and reduce noise. The component is lead-free and RoHS compliant, adhering to environmental regulations.
The specific notation 'IT:D' likely refers to internal testing or production lot identifiers within Micron's manufacturing process. Consult the full Micron datasheet for detailed timing parameters, power consumption characteristics, and package dimensions for the MT47H32M16BN series.