EN
  • EN
  • DE

MT46V64M4P-6T

Part No MT46V64M4P-6T
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 64Mx4 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943492-MT46V64M4P-6T
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V64M4P-6T CAD Model

Description

The MT46V64M4P-6T is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component produced by Micron Technology. This memory module is designed for high-speed data transfer, making it suitable for various applications that require efficient memory performance. It features a density of 64Mb, organized as 16 Meg x 4.

Applications

  • High-Performance Computing: Utilized in systems that require rapid data processing and memory access.
  • Graphics Cards: Used to store and quickly access texture and frame buffer data.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for buffering and processing network traffic.
  • Embedded Systems: Integrated into embedded applications requiring high-speed memory, such as industrial control systems and automotive electronics.
  • Consumer Electronics: Found in devices like gaming consoles, set-top boxes, and digital TVs to enhance performance and responsiveness.

Features

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • 64Mb Density: Offers a storage capacity of 64 megabits, suitable for applications with moderate memory requirements.
  • Operating Frequency: Operates at a specific frequency, allowing for high-speed data access.
  • 16 Meg x 4 Organization: Organized in a way that provides efficient data access for various applications.
  • JEDEC Standard Compliance: Adheres to JEDEC standards, ensuring compatibility and interoperability with other compliant devices.

Benefits

  • Increased Bandwidth: DDR technology provides significantly higher bandwidth compared to traditional SDRAM, improving overall system performance.
  • Efficient Memory Usage: Allows for quick and efficient access to data, reducing latency and improving system responsiveness.
  • Reliable Performance: Manufactured by Micron Technology, a reputable memory provider, ensuring reliable and stable operation.
  • Lower Power Consumption: Designed for efficient power usage, contributing to reduced energy consumption in the target device.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it a suitable choice for various applications.

Additional Details

The MT46V64M4P-6T typically operates at a voltage of 2.5V. It is available in various package types, like TSOP (Thin Small Outline Package). It supports auto precharge and burst read/write operations. This DDR SDRAM is designed to meet the demands of applications requiring high bandwidth and low latency memory solutions.

You May Also Be Interested in

Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess