EN
  • EN
  • DE

MT46V32M8P-6T

Part No MT46V32M8P-6T
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 32Mx8-6 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943432-MT46V32M8P-6T
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V32M8P-6T CAD Model

Description

The MT46V32M8P-6T is a 256Mb DDR SDRAM component from Micron Technology. It's designed for applications requiring fast memory access and a reasonable memory density. The '32M x 8' organization signifies a memory density of 32 Megabits with an 8-bit data bus. The '-6T' indicates the speed grade of the part, corresponding to a specific clock frequency and data transfer rate, which is likely around 166MHz DDR.

Applications

  • Embedded Systems
  • Networking Equipment
  • Graphics Cards (entry-level)
  • Consumer Electronics
  • Industrial Automation

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth.
  • 32Mb x 8 Organization: Provides a 256Mb memory capacity with an 8-bit data bus.
  • Differential Clock Inputs (CK and /CK): Enhances noise immunity and signal integrity.
  • Data Mask (DM): Allows selective masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Allows the device to maintain data while in a low-power state.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for optimized data transfer.
  • Programmable CAS Latency (CL): Enables adjustment of read latency to match system requirements.

Benefits

  • High Memory Bandwidth: DDR architecture provides significantly higher bandwidth compared to single data rate SDRAM.
  • Reduced Power Consumption: Auto Refresh and Self Refresh modes help minimize power dissipation.
  • Improved Signal Integrity: Differential clock inputs contribute to better noise immunity.
  • Flexibility in System Design: Programmable burst length and CAS latency enable optimization for different applications.
  • Cost-Effective Solution: Provides a good balance of performance and cost for various applications.

Additional Details

The MT46V32M8P-6T typically operates at a voltage of 2.5V. It's commonly packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. Proper PCB layout techniques are essential for achieving optimal performance, including controlled impedance routing, proper termination, and adequate decoupling capacitors placed close to the device's power pins. The operating temperature range should be considered based on the intended application environment.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess