EN
  • EN
  • DE

MT46V16M16P-6T:K

Part No MT46V16M16P-6T:K
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC SDRAM 256MBIT 167MHZ 66TSOP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1108+
Reference case TSOP66
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 711429-MT46V16M16P-6T:K
Ultra Librarian 3D Model Ultra Librarian MT46V16M16P-6T:K CAD Model

Description

The MT46V16M16P-6T:K is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. This memory module is designed for high-speed data transfer, making it suitable for applications requiring fast access to data. Its architecture allows for efficient memory utilization and improved overall system performance. The specific designation '-6T:K' indicates particular speed grade and packaging characteristics.

Applications:

  • Graphics cards: Used as main memory to store textures and frame buffer data.
  • Gaming consoles: Utilized to hold game assets and runtime data for smooth gameplay.
  • Networking equipment: Implemented in routers and switches to store packet data and routing tables.
  • Embedded systems: Integrated into embedded systems requiring high-speed memory for data processing.
  • Digital signal processing (DSP): Applied in DSP systems to store and process real-time data.

Features:

  • 256Mb capacity: Provides ample memory space for various data-intensive tasks.
  • DDR (Double Data Rate): Doubles the data transfer rate compared to traditional SDRAM.
  • Operating frequency: Designed to operate at high frequencies for faster data access.
  • Low power consumption: Minimizes power usage to improve energy efficiency.
  • Differential clock inputs (CK and /CK): Enhances noise immunity and signal integrity.
  • Data mask (DM): Enables selective writing to memory locations.

Benefits:

  • Increased system performance: High data transfer rates improve overall system responsiveness.
  • Reduced latency: Faster access times minimize delays in data retrieval.
  • Lower power consumption: Energy-efficient design reduces power requirements and heat generation.
  • Enhanced data integrity: Differential clock inputs improve signal quality and reliability.
  • Improved memory utilization: Data mask feature enables efficient use of memory space.

Additional Details:

The MT46V16M16P-6T:K is typically packaged as a FBGA (Fine-Pitch Ball Grid Array) for surface mounting on PCBs. It requires a stable power supply voltage. The DDR technology allows data to be transferred on both the rising and falling edges of the clock signal, effectively doubling the data rate. The device also includes features such as auto-refresh and power-down modes to further optimize power consumption. The data mask feature allows specific bytes within a word to be selectively written to or read from memory, providing flexibility in data management. Its high capacity and fast data transfer rates make it a suitable choice for applications requiring high-performance memory.

In summary, the MT46V16M16P-6T:K DDR SDRAM chip offers a combination of high capacity, fast data transfer rates, and low power consumption, making it a valuable component in various electronic devices and systems. Its robust design and advanced features contribute to enhanced system performance and reliability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,743 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess