EN
  • EN
  • DE

MT46V16M16CY-6 AT:K

Part No MT46V16M16CY-6 AT:K
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 16Mx16 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943455-MT46V16M16CY-6 AT:K
Ultra Librarian 3D Model Ultra Librarian MT46V16M16CY-6 AT:K CAD Model

Description

The MT46V16M16CY-6 AT:K is a Double Data Rate (DDR) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed to provide high bandwidth and low latency for demanding applications in various computing and embedded systems. With a capacity of 16Mb, organized as 1M x 16 bits, it offers a balance between memory density and data access width. The component is designed to operate at a data rate of up to 166 MHz, enabling a bandwidth of up to 333 Mbps.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) applications
  • Embedded systems requiring high-speed memory access
  • Consumer electronics

Features

  • Double data rate (DDR) architecture: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth.
  • Data rate of up to 166 MHz: Provides a high data transfer rate for demanding applications.
  • 16Mb density: Offers adequate memory capacity for various applications.
  • 1M x 16 organization: Optimizes memory access for 16-bit data operations.
  • Differential clock inputs (CK and /CK): Improves noise immunity and signal integrity.
  • Double data strobe (DQS): Enables precise data capture and timing.
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization for high-speed operation.
  • 8 internal banks: Allows for concurrent operations, enhancing overall performance.
  • Precharge and power-down modes: Reduces power consumption during idle periods.
  • Lead-free construction: Compliant with environmental regulations.

Benefits

  • High bandwidth: The DDR architecture provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data processing.
  • Improved performance: The high data rate and optimized memory organization contribute to improved system performance in demanding applications.
  • Reduced power consumption: Power-down modes help minimize power consumption when the device is not actively being used.
  • Enhanced reliability: Differential clock inputs and on-chip DLL improve signal integrity and timing accuracy, contributing to overall system reliability.
  • Simplified system design: The component's features and specifications simplify the design and integration process for system developers.

Additional Details

The MT46V16M16CY-6 AT:K operates at a voltage of 2.5V. It typically comes in a standard TSOP package. The “-6” designation indicates the speed grade of the memory, specifying its maximum operating frequency and timing parameters. “AT:K” likely refers to a specific testing or manufacturing variation code, denoting specific characteristics or qualifications of the particular batch of memory chips.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess