EN
  • EN
  • DE

MT46V128M4BN-6T:F

Part No MT46V128M4BN-6T:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 128Mx4 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943448-MT46V128M4BN-6T:F
Ultra Librarian 3D Model Ultra Librarian MT46V128M4BN-6T:F CAD Model

Description

The MT46V128M4BN-6T:F is a 512Mb DDR SDRAM component manufactured by Micron Technology. It is designed for applications requiring a high memory capacity and fast data transfer rates. The '128M x 4' organization indicates a memory density of 128 Megabits with a 4-bit data bus width. The '-6T' signifies a particular speed grade, typically around 166MHz DDR. The ':F' suffix likely indicates a specific revision or packaging detail.

Applications

  • High-performance embedded systems
  • Networking equipment (routers, switches, firewalls)
  • Industrial control systems
  • Medical devices
  • Aerospace applications

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth.
  • 128Mb x 4 Organization: Provides a 512Mb memory capacity with a 4-bit data bus.
  • Differential Clock Inputs (CK and /CK): Enhances noise immunity and signal integrity.
  • Data Mask (DM): Allows selective masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Allows the device to maintain data while in a low-power state.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for optimized data transfer.
  • Programmable CAS Latency (CL): Enables adjustment of read latency to match system requirements.

Benefits

  • Increased Memory Bandwidth: DDR architecture provides significantly higher bandwidth compared to single data rate SDRAM.
  • Reduced Power Consumption: Auto Refresh and Self Refresh modes help minimize power dissipation.
  • Improved Signal Integrity: Differential clock inputs contribute to better noise immunity and reliable operation.
  • Flexibility in System Design: Programmable burst length and CAS latency enable optimization for different applications.
  • High Memory Capacity: 512Mb provides ample space for data storage and processing in demanding applications.

Additional Details

The MT46V128M4BN-6T:F typically operates at a voltage of 2.5V. It is generally packaged in a BGA (Ball Grid Array) package for surface mount assembly. As with all high-speed memory components, proper PCB layout is crucial for ensuring signal integrity and optimal performance. This involves controlled impedance traces, proper termination techniques, and adequate decoupling capacitors strategically placed near the device's power pins. The component's operating temperature range should be considered based on the specific application requirements.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess