EN
  • EN
  • DE
  • IT

MT46H64M32LFMA-5WT:B

Part No MT46H64M32LFMA-5WT:B
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Description DRAM Chip Mobile LPDDR SDRAM 2Gbit 64Mx32 1.8V 168-Pin WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1216+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Family Name MT46H64M32LF
Introduction Date December 03, 2012
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 711425-MT46H64M32LFMA-5WT:B
Ultra Librarian 3D Model Ultra Librarian MT46H64M32LFMA-5WT:B CAD Model

Description

The Micron Technology Inc. MT46H64M32LF is a BGA packaged SDRAM - DDR3L memory IC with a volatile memory type and a capacity of 4Gb (256M x 16).

  • Memory Size: 4Gb (256M x 16)
  • Access Time: 20ns
  • Mounting: Surface-Mounted
  • Product Family: MT41K256M16
  • Status: Obsolete
  • EOL Date: Estimated
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.6299
Analog Devices Inc.
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.4076
ON Semiconductor
Lowest to $8.9401
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1981
Micron Technology Inc.
Lowest to $9.2443
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess