EN
  • EN
  • DE

MT46H64M32LFMA-5AT:B

Part No MT46H64M32LFMA-5AT:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR-400 64Mx32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447293-MT46H64M32LFMA-5AT:B
Ultra Librarian 3D Model Ultra Librarian MT46H64M32LFMA-5AT:B CAD Model

Description

Micron's MT46H64M32LFMA-5AT:B is a dynamic memory module targeting the expanding requirements of mobile and low-power computing devices. As part of the LPDDR (Low-Power DDR) category, it features a configuration of 64Mx32, culminating in a 2-gigabit storage capacity. This module is optimized for LPDDR-400 speed, which ensures rapid data processing capabilities critical for today's advanced mobile applications. The inclusion of ':B' in its name suggests specific versioning, like package type or temperature range adaptations. It is designed to offer an optimal blend of low power consumption and high performance, making it an excellent choice for developers looking to push the limits of mobile technology. With its power-efficient design and substantial data bandwidth, the MT46H64M32LFMA-5AT:B is tailored to bolster the performance of portable electronic devices, from smartphones to gaming devices, without compromising on battery life, thereby enhancing user experiences with faster, more responsive applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-143 32Mx8 (256Mb)
Need more? Email Us
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess