The MT46H32M16LFBF-5:B is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. DDR SDRAM is a type of volatile memory widely used in various electronic devices for temporary data storage and fast data access. This particular chip is designed for applications requiring moderate memory capacity and bandwidth.
Applications
- Graphics Cards (older models)
- Set-Top Boxes
- Networking Devices
- Embedded Systems
- Industrial Control Systems
Features
- DDR Technology: Doubles the data transfer rate compared to SDR SDRAM by transferring data on both the rising and falling edges of the clock signal.
- 32Mb Density: Provides a memory capacity of 32 Megabits.
- x16 Organization: Organized as 2 Meg x 16 bits, indicating the internal memory structure.
- Operating Frequency: Specified with a -5 speed grade, implying a maximum operating frequency (e.g., 200 MHz DDR, 100MHz clock).
- Double Data Rate: Transfers two bits of data per clock cycle, effectively doubling the bandwidth.
- On-Chip DLL (Delay-Locked Loop): Aligns the data strobe signal with the clock signal for reliable data transfer.
- Pre-fetch Buffer: Improves data throughput by pre-fetching data before it is requested.
- Write Masking: Allows selective writing of data to individual bytes within a memory location.
Benefits
- Increased Bandwidth: DDR technology provides a significant increase in memory bandwidth compared to SDR SDRAM.
- Improved Performance: Faster data access speeds enhance the overall performance of the system.
- Reduced Latency: DDR SDRAM offers lower latency compared to older memory technologies.
- Cost-Effective: DDR SDRAM provided a cost-effective solution for memory needs during its prime.
- Reliable Operation: Micron is a reputable manufacturer known for producing reliable memory chips.
Additional Details
The MT46H32M16LFBF-5:B operates at a specific voltage (typically 2.5V). The CAS latency (CL) is a crucial timing parameter that affects the memory access time. The specific CAS latency for the -5 speed grade can be found in the datasheet. The operating temperature range is usually commercial or industrial grade. The chip's power consumption is relatively low. It is important to consult the Micron datasheet for complete technical specifications, timing diagrams, and application guidelines. The B at the end specifies the revision.