EN
  • EN
  • DE

MT46H256M32L4JV-6IT:A

Part No MT46H256M32L4JV-6IT:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip Mobile LPDDR SDRAM 8Gbit 256Mx32 1.8V 168-Pin VFBGA / IC SDRAM 8GBIT 167MHZ 168FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR
Memory Size 8Gb (256M x 32)
Max Frequency 166MHz
Access Time 5.0ns
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 168-VFBGA (12x12)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT46H256M32L4
Introduction Date December 04, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 245022-MT46H256M32L4JV-6IT:A
Ultra Librarian 3D Model Ultra Librarian MT46H256M32L4JV-6IT:A CAD Model

Description

The Micron Technology Inc. MT46H256M32L4 is a mobile LPDDR SDRAM integrated circuit (IC) with a memory size of 8Gb (256M x 32).

  • Access Time: 5.0ns
  • Maximum Frequency: 166MHz
  • GPTDescription: It is a common-used part with a high popularity and a limited supply and demand status.
  • GPTDescription: This IC is an alternative to MT46H256M32L4JV-6WT:B, MT46H256M32L4LE-48 WT:CTR, MT46H256M32L4SA-48 WT:C, and MT46H256M32L4JV-5IT:B.
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Package: 168-VFBGA (12x12) case
  • Manufacturer: Micron Technology Inc.
  • Win Source Part Number: N/A

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess