EN
  • EN
  • DE

MT41K512M16TNA-125:E

Part No MT41K512M16TNA-125:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8G PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 8Gb (512M x 16)
Memory Interface Parallel
Clock Frequency 800MHz
Access Time 13.5ns
Supply Voltage (V) 1.283V ~ 1.45V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-FBGA (10x14)
Family Part Number MT41K512M16
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 732954-MT41K512M16TNA-125:E
Ultra Librarian 3D Model Ultra Librarian MT41K512M16TNA-125:E CAD Model

Description

The Micron Technology Inc. MT41K512M16 is a volatile memory type manufactured by Micron Technology Inc..

  • Access Time: 13.5ns
  • Packaging: Tray
  • Mounting Style: SMD
  • Technology: DRAM
  • Memory Format: DRAM
  • Operating Temperature: 0°C to 95°C
  • Supplier Device Package: 96-FBGA (10x14)
  • Manufacturer Package: 96-TFBGA
  • Clock Frequency: 800MHz
  • Memory Interface: Parallel
  • Supply Voltage: 1.283V to 1.45V
  • Family Part Number: MT41K512M16
  • MSL Level: 3 (168 Hours)
  • Manufacturer Pack Quantity: 1,000
  • Status: Obsolete, Low Popularity, Limited Supply and Demand

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $150.0000
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $15.3284
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.3411 $104.6822
3+ $42.9465 $128.8395
5+ $41.6045 $208.0225
6+ $40.2624 $241.5744
8+ $38.9203 $311.3624
10+ $34.8941 $348.9410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess