EN
  • EN
  • DE

MT41K256M8DA-15 IT:M

Part No MT41K256M8DA-15 IT:M
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 256Mx8 (2Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940469-MT41K256M8DA-15 IT:M
Ultra Librarian 3D Model Ultra Librarian MT41K256M8DA-15 IT:M CAD Model

Description

The MT41K256M8DA-15 IT:M is a DDR3L SDRAM component manufactured by Micron Technology Inc. This memory module is engineered for applications requiring low power consumption and high performance. It is designed to meet the demands of modern computing devices while minimizing energy usage.

Applications

  • Notebook computers
  • Embedded systems
  • Mobile devices
  • Industrial control systems
  • Networking devices

Features

  • DDR3L technology for low voltage operation
  • Capacity of 256Mb
  • 8-bit data bus width
  • High-speed data transfer rates
  • On-die termination (ODT) for signal integrity

Benefits

  • Extended battery life in portable devices
  • Reduced system power consumption
  • Improved thermal performance
  • Enhanced system stability
  • Increased data throughput

Additional Details

The MT41K256M8DA-15 IT:M operates at a reduced voltage compared to standard DDR3 SDRAM, resulting in lower power consumption. It is designed with advanced signal integrity features, such as on-die termination, to ensure reliable data transfer at high speeds. The module incorporates thermal management techniques to maintain stable operation under varying load conditions. It is manufactured using high-quality materials and undergoes rigorous testing to meet industry standards. Proper installation and cooling are recommended for optimal performance. Detailed technical specifications, including timing characteristics, voltage ranges, and thermal guidelines, are available in the official datasheet provided by Micron Technology Inc. The MT41K256M8DA-15 IT:M is a versatile memory solution suitable for a wide range of applications where low power consumption and high performance are critical. Its architecture allows for efficient data transfer and processing, making it an ideal choice for demanding computing environments.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess