EN
  • EN
  • DE

MT41K1G8TRE-125 IT:E

Part No MT41K1G8TRE-125 IT:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 1Gx8 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940536-MT41K1G8TRE-125 IT:E
Ultra Librarian 3D Model Ultra Librarian MT41K1G8TRE-125 IT:E CAD Model

Description

The MT41K1G8TRE-125 IT:E is a DDR3L SDRAM component manufactured by Micron Technology Inc. Designed for systems needing both energy efficiency and speed, this memory module suits a variety of modern computing applications.

Applications

  • Laptops and Notebooks
  • Embedded Computing
  • Mobile Workstations
  • Industrial PCs
  • Thin Clients

Features

  • DDR3L technology, operating at 1.35V for lower power consumption
  • Capacity of 1Gb (128MB)
  • Organized as 128M x 8
  • Data transfer rates up to 1600 MT/s
  • On-Die Termination (ODT) to improve signal integrity and reduce reflections

Benefits

  • Extended battery life in portable devices due to reduced power usage
  • Lower thermal output, allowing for more compact and efficient system designs
  • Improved system stability and reliability with enhanced signal integrity features
  • Higher memory bandwidth for faster application performance
  • Increased multitasking capabilities and smoother overall system operation

Additional Details

The MT41K1G8TRE-125 IT:E is engineered to meet the rigorous demands of modern computing. It utilizes advanced memory cell technology and internal architecture to achieve its high performance and low power characteristics. The component supports various power-saving modes to further minimize energy consumption during periods of inactivity. Its on-die termination feature reduces signal reflections and improves signal quality, contributing to more stable and reliable system operation, especially at high data rates. Detailed specifications for the MT41K1G8TRE-125 IT:E, including timing parameters, voltage ranges, and thermal considerations, can be found in the official datasheet provided by Micron Technology Inc. Proper thermal management, including adequate airflow and heat dissipation, is crucial for maintaining optimal performance and preventing overheating. This memory component is ideal for use in systems where power efficiency and performance are both important considerations. It can significantly improve the overall user experience by providing faster application loading times, smoother multitasking, and longer battery life.

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess