EN
  • EN
  • DE

MT41K128M16JT-093:A

Part No MT41K128M16JT-093:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-2133 128Mx16 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941302-MT41K128M16JT-093:A
Ultra Librarian 3D Model Ultra Librarian MT41K128M16JT-093:A CAD Model

Description

The MT41K128M16JT-093:A is a high-performance DDR3L SDRAM (Double Data Rate 3 Low Voltage Synchronous DRAM) component manufactured by Micron Technology Inc. This memory module is designed to provide high-speed data access and low power consumption. It is organized as 128Mb x 16, resulting in a total capacity of 2 Gigabit (2Gb) or 256 Megabytes (MB). The DDR3L designation means that it operates at a lower voltage of 1.35V compared to standard DDR3, contributing to energy efficiency.

Applications:

  • High-Performance Computing: Used in servers, workstations, and high-end PCs requiring fast memory access for demanding applications.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) to support high-speed data transfer and packet processing.
  • Embedded Systems: Integrated into industrial control systems, single-board computers (SBCs), and other embedded devices where memory performance and power efficiency are critical.
  • Consumer Electronics: Found in gaming consoles, smart TVs, and set-top boxes to enhance multimedia performance.
  • Automotive Applications: Utilized in advanced driver-assistance systems (ADAS), infotainment systems, and electronic control units (ECUs) for vehicle systems.

Features:

  • DDR3L Technology: Operates at a low voltage of 1.35V, reducing power consumption and heat generation.
  • High Speed: Supports data transfer rates up to 1066 MT/s, ensuring rapid memory access.
  • 8n-Prefetch Architecture: Enhances data throughput by prefetching data in blocks of eight words.
  • On-Die Termination (ODT): Reduces signal reflections and improves signal integrity at high speeds.
  • Write Leveling: Optimizes write timing to ensure data reliability.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Energy Efficiency: Lower voltage operation reduces power consumption, extending battery life in portable devices and reducing operating costs in data centers.
  • High Performance: Fast data transfer rates enable quicker application loading and smoother multitasking.
  • Improved Reliability: Advanced features like ODT and write leveling ensure data integrity and system stability.
  • Reduced Heat Generation: Lower power consumption translates to less heat, simplifying thermal management.
  • Long Lifespan: Designed for durability and long-term availability, providing a stable and reliable component for manufacturers.

Additional Details:

The MT41K128M16JT-093:A is typically packaged in a FBGA (Fine-pitch Ball Grid Array) format, allowing for efficient board layout and assembly. The suffix ':A' likely indicates specific testing or screening criteria applied to the module, potentially related to temperature or speed performance. It includes features such as asynchronous reset and ZQ calibration to enhance signal integrity and ensure robust operation across various conditions. The module's compatibility with JEDEC standards simplifies integration into a wide range of systems. The '-093' indicates a specific speed grade, corresponding to a 1066 MHz clock rate.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess