EN
  • EN
  • DE

MT41J256M8DA-107:M

Part No MT41J256M8DA-107:M
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941288-MT41J256M8DA-107:M
Ultra Librarian 3D Model Ultra Librarian MT41J256M8DA-107:M CAD Model

Description

The MT41J256M8DA-107:M is a high-speed, high-performance DDR3L SDRAM (Double Data Rate 3 Low Voltage Synchronous DRAM) module manufactured by Micron Technology Inc. This component is designed for applications requiring substantial memory bandwidth and low power consumption. It is organized as 256Mb x 8, indicating a total capacity of 2 Gigabit (2Gb) or 256 Megabytes (MB).

Applications:

  • High-performance computing: Used in servers and workstations demanding fast memory access.
  • Networking equipment: Employed in routers, switches, and other networking devices requiring high-speed data processing.
  • Embedded systems: Integrated into embedded systems where memory performance and power efficiency are crucial, such as industrial automation and control systems.
  • Consumer electronics: Found in devices like smart TVs, gaming consoles, and set-top boxes needing high bandwidth memory.
  • Automotive applications: Used in advanced driver-assistance systems (ADAS) and infotainment systems.

Features:

  • DDR3L Technology: Operates at a lower voltage (1.35V) than standard DDR3, reducing power consumption and heat generation.
  • High Bandwidth: Supports data transfer rates up to 1866 MT/s, providing fast memory access.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • 8n-Prefetch Architecture: Improves burst lengths and data throughput.
  • Internal Calibration: Features internal calibration to ensure signal integrity and stable operation across varying temperatures and operating conditions.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Increased Performance: High data transfer rates enable faster application execution and improved system responsiveness.
  • Reduced Power Consumption: Lower operating voltage extends battery life in portable devices and reduces energy costs in data centers.
  • Enhanced Reliability: Rigorous testing and quality control ensure stable and reliable operation.
  • Improved Thermal Management: Lower power consumption results in reduced heat generation, simplifying thermal management design.
  • Long Product Lifespan: Designed for long-term availability and support, ensuring a stable supply chain for manufacturers.

Additional Details:

The MT41J256M8DA-107:M is available in various packaging options, including FBGA (Fine-pitch Ball Grid Array), to suit different board layouts and assembly requirements. The ':M' suffix may indicate specific testing or binning parameters related to speed or temperature grades. It operates over an industrial temperature range, typically -40°C to 85°C, making it suitable for harsh environments. The component incorporates advanced features like write leveling and dynamic on-die termination (ODT) to optimize signal integrity and minimize reflections on the memory bus.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess