EN
  • EN
  • DE

MT41J256M16HA-093 J:E

Part No MT41J256M16HA-093 J:E
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 1.066 GHz 20 ns 96-FBGA (8x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (256M x 16)
Memory Interface Parallel
Clock Frequency 1.066 GHz
Access Time 20 ns
Voltage - Supply 1.425V ~ 1.575V
Temperature Range - Operating 0°C ~ 95°C (TC)
Mounting SMD (SMT)
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (8x14)
Base Product Number MT41J256M16
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Standard Package 1
Win Source Part Number 1142138-MT41J256M16HA-093 J:E
Ultra Librarian 3D Model Ultra Librarian MT41J256M16HA-093 J:E CAD Model

Description

The Micron Technology Inc. integrated circuit memory is a volatile SDRAM-DDR3 technology electronic component with a memory size of 4Gb (256M x 16).

  • Memory Size: 4Gb (256M x 16)
  • Access Time: 20 ns
  • Voltage Supply: 1.425V ~ 1.575V
  • Package/Case: 96-TFBGA
  • Clock Frequency: 1.066 GHz
  • Memory Interface: Parallel
  • Alternative Parts: MT41J256M16HA-093J:E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess