EN
  • EN
  • DE

MT40A512M16TD-062E AUT:R

Part No MT40A512M16TD-062E AUT:R
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446561-MT40A512M16TD-062E AUT:R
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gbit
Memory Organization 512M x 16
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 125°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian MT40A512M16TD-062E AUT:R CAD Model

Description

The MT40A512M16TD-062E AUT:R from Micron represents the cutting-edge in DDR4 technology, delivering superior speed and reliability. This DRAM module boasts a DDR4-3200 specification, showcasing incredible data transfer rates ideal for advanced computing environments. It consists of a 512Mx16 configuration, making up an 8Gb capacity, catering to the demanding needs of modern systems. This module is meticulously engineered for applications that require high-speed data processing and storage, such as high-performance computing, data centers, and gaming computers. With Micron's reputation for quality and innovation, this DDR4 module ensures exceptional performance and durability.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us
Etron Technology
SD 32Mx16-6
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
Alliance Memory, Inc.
DRAM 128Mb, 3.3V, 143Mhz 4M x 32 SDRAM
Lowest to $7.0283
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $320.4061 $320.4061
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess