EN
  • EN
  • DE

MT40A512M16TD-062E AIT:R

Part No MT40A512M16TD-062E AIT:R
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 512Mx16 (8Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446558-MT40A512M16TD-062E AIT:R
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gbit
Memory Organization 512M x 16
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian MT40A512M16TD-062E AIT:R CAD Model

Description

Micron's MT40A512M16TD-062E AIT:R is a testament to the evolution of DDR4 technology, offering exceptional performance and reliability. As a DDR4 DRAM module, it marks a notable advancement over earlier generations with its enhanced speed, efficiency, and capacity. This module operates at a high speed of DDR4-3200, ensuring rapid data transfer rates that are essential for the operation of high-performance computing systems. It is configured as 512Mx16, providing an 8 gigabit (1 gigabyte) capacity. Designed with a focus on reliability, it features an industrial temperature range, making it ideal for use in environments where normal DRAM modules might not withstand the conditions. The MT40A512M16TD-062E AIT:R underscores Micron's dedication to innovation, delivering a DRAM solution that meets the stringent requirements of contemporary and future computing architectures.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us
Etron Technology
SD 8Mx16-6
Lowest to $48.2626
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess