EN
  • EN
  • DE

MT40A2G8VA-062E:F

Part No MT40A2G8VA-062E:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 2Gx8 (16Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446548-MT40A2G8VA-062E:F
Ultra Librarian 3D Model Ultra Librarian MT40A2G8VA-062E:F CAD Model

Description

Manufactured by Micron, the MT40A2G8VA-062E:F is a high-capacity DDR4 DRAM module that excels in delivering top-tier performance for advanced computing systems. With its DDR4-3200 specification, it offers exceptional speed, significantly enhancing data processing capabilities. The 2Gx8 (16Gb) configuration provides ample memory for even the most memory-intensive applications, making it ideal for use in high-performance computing, large databases, and server environments. Micron's reputation for quality and innovation ensures that this DDR4 module delivers superior reliability, efficiency, and compatibility, catering to the needs of businesses and technology enthusiasts seeking to boost their system's performance.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Lowest to $10.8971
ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess