EN
  • EN
  • DE

MT40A2G8JE-062E:E

Part No MT40A2G8JE-062E:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-3200 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940463-MT40A2G8JE-062E:E
Ultra Librarian 3D Model Ultra Librarian MT40A2G8JE-062E:E CAD Model

Description

This memory module is a high-speed, low-power Double Data Rate 3 synchronous dynamic random-access memory (DDR3 SDRAM) module.

  • Capacity: 4 Gigabytes
  • Speed: 1600 Megahertz
  • Power Consumption: 1.5V

You May Also Be Interested in

PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess