EN
  • EN
  • DE

MT40A2G4SA-062E PS:R

Part No MT40A2G4SA-062E PS:R
Manufacturer Micron Technology Inc.
Catalog DRAM
Description SDRAM DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447579-MT40A2G4SA-062E PS:R
Ultra Librarian 3D Model Ultra Librarian MT40A2G4SA-062E PS:R CAD Model

Description

The MT40A2G4SA-062E PS:R from Micron is a state-of-the-art Synchronous Dynamic RAM (SDRAM) leveraging the DDR4 technology, the latest iteration of DDR memory standards. This memory IC boasts an impressive 8Gbit density arranged in a Parallel configuration, delivering high-speed data transfer rates up to 1.6 GHz. With an access time of 19 ns, it is optimized for high-performance computing environments requiring rapid data access and processing capabilities. Packaged in a 78-FBGA (7.5x11) format, it ensures compactness and efficient thermal management, critical for modern electronic devices such as servers, high-end computing systems, and networking hardware. Micron, as a leading manufacturer in the memory sector, assures reliability and durability with this product, making it a preferred choice for applications demanding high capacity, speed, and dependability. The MT40A2G4SA-062E PS:R represents the forefront of DRAM technology, perfectly suited for engineers and designers aiming to push the boundaries of what's possible in their technology solutions.

You May Also Be Interested in

Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx8 (256Mb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess