EN
  • EN
  • DE

M55342K06B909DSWL

Part No M55342K06B909DSWL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Resistors (Leaded, Chip, Thick film, Thin Film, High Power etc.) RM0705 Resistor Part No: M55342K06B909DSWL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074133-M55342K06B909DSWL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55342K06B909DSWL CAD Model

Description

The M55342K06B909DSWL is a precision thick film chip resistor manufactured by Vishay. This resistor is engineered for surface mount applications where high reliability, tight tolerances, and stable performance are paramount. It is commonly found in military, aerospace, and demanding industrial environments.

Applications:

  • Military and Aerospace Systems: Used in mission-critical applications such as avionics, radar systems, and communication equipment.
  • High-Reliability Industrial Controls: Employed in industrial automation, process control, and power supply systems where consistent performance is essential.
  • Medical Instrumentation: Incorporated into patient monitoring devices, diagnostic equipment, and medical imaging systems requiring precise and stable resistance values.
  • Test and Measurement Equipment: Utilized in precision calibrators, signal generators, and analyzers where accuracy and stability are critical.
  • RF and Microwave Applications: Used in attenuators, terminations, and matching networks where stable resistance is needed at high frequencies.

Features:

  • Thick Film Construction: Provides excellent stability, reliability, and resistance to environmental factors.
  • Surface Mount Technology (SMT): Enables efficient board assembly and high-density packaging.
  • High Precision: Offers tight resistance tolerance for accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.
  • Wrap-Around Terminations: Enhances solderability and mechanical strength of the solder joint.

Benefits:

  • Enhanced Circuit Accuracy: Tight tolerance ensures precise resistance values, leading to improved circuit performance and reduced errors.
  • High Reliability: Robust construction and stable performance minimize failures and extend product lifespan, especially in harsh environments.
  • Reduced Temperature Drift: Low TCR minimizes resistance variations with temperature, ensuring consistent performance across a wide operating range.
  • Efficient Board Assembly: SMT design enables automated placement and soldering, reducing assembly time and costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Strong Solder Joints: Wrap-around terminations provide robust and reliable solder joints, improving overall product reliability.

Additional Details:

This resistor has a resistance value of 909 Ohms. It has a tolerance of 0.5% and a power rating of 0.1W. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. It is designed to operate over a temperature range of -55°C to +155°C. The package size is 0805.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6072 $59.9656
54+ $2.1393 $115.5222
84+ $2.0725 $174.0900
116+ $2.0055 $232.6380
149+ $1.9388 $288.8812
200+ $1.7382 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess