EN
  • EN
  • DE

MT40A256M16GE-075E ES:B

Part No MT40A256M16GE-075E ES:B
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940398-MT40A256M16GE-075E ES:B
Ultra Librarian 3D Model Ultra Librarian MT40A256M16GE-075E ES:B CAD Model

Description

The MT40A256M16GE-075E ES:B is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. DDR4 SDRAM is a high-speed memory technology designed for modern computing applications that require fast data transfer rates and low power consumption. This specific module has a capacity of 4GB (256M x 16).

Applications:

  • Desktop PCs: Used as the primary system memory in desktop computers for running operating systems, applications, and games.
  • Laptop Computers: Provides high-speed memory for laptops, enabling fast performance and efficient multitasking.
  • Servers: Implemented in server systems to handle large datasets, virtual machines, and complex workloads.
  • Gaming Consoles: Powers the high-speed memory requirements for gaming consoles, ensuring smooth gameplay and fast loading times.

Features:

  • High Bandwidth: DDR4 technology provides significantly higher bandwidth compared to previous generations of DDR memory.
  • Low Voltage Operation: Operates at a lower voltage, resulting in reduced power consumption and improved energy efficiency.
  • Error Correction Code (ECC): Some variants may include ECC functionality for enhanced data integrity and reliability.
  • On-Die Termination (ODT): ODT improves signal integrity by reducing signal reflections, leading to more reliable data transfer.
  • Lead-Free Construction: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: High-speed data transfer rates enhance the overall performance of the system.
  • Reduced Power Consumption: Lower voltage operation contributes to longer battery life in portable devices and reduced energy costs.
  • Enhanced Reliability: ECC functionality (if present) improves data integrity and minimizes the risk of errors.
  • Increased Multitasking Capabilities: Allows users to run more applications simultaneously without experiencing performance degradation.

The MT40A256M16GE-075E ES:B is a high-performance DDR4 SDRAM module designed to meet the demanding memory requirements of modern computing applications. Its high bandwidth, low power consumption, and enhanced reliability make it an excellent choice for various systems, including desktop PCs, laptops, servers, and gaming consoles. The 256M x 16 organization provides a balance of capacity and data width, making it suitable for a wide range of workloads.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess