EN
  • EN
  • DE

MT40A256M16GE-075E AAT:B TR

Part No MT40A256M16GE-075E AAT:B TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4GBIT PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33 GHz 96-FBGA (9x14)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount
Package 96-TFBGA
Case / Package 96-FBGA (9x14)
Family Name MT40A256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928285-MT40A256M16GE-075E AAT:B TR
Ultra Librarian 3D Model Ultra Librarian MT40A256M16GE-075E AAT:B TR CAD Model

Description

The Micron Technology Inc. MT40A256M16GE-075E:A is a DDR4 Memory IC that is now obsolete.

  • Type: DDR4 Memory IC
  • Capacity: 4Gb (256M x 16)
  • Interface: Parallel
  • Frequency: 1.33 GHz
  • Package: 96-TFBGA
  • Mounting Type: Surface Mounted
  • Operating Temperature: -40°C to 105°C (TC)
  • Family: MT40A256
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: High
  • Quantity: 2000
  • REACH: Unaffected
  • HTSUS: 8542.32.0036
  • Status: Obsolete

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess