EN
  • EN
  • DE

MT40A1G8WE-083E AAT:B

Part No MT40A1G8WE-083E AAT:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 78FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.2 GHz 78-FBGA (8x12)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (8x12)
Family Name MT40A1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1900
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886203-MT40A1G8WE-083E AAT:B
Ultra Librarian 3D Model Ultra Librarian MT40A1G8WE-083E AAT:B CAD Model

Description

The MT40A1 is a SDRAM - DDR4 Memory IC manufactured by Micron Technology Inc.

  • Capacity: 8Gb (1G x 8)
  • Interface: Parallel
  • Frequency: 1.2 GHz
  • Package: 78-TFBGA
  • Mounting: Surface mountable
  • Series: Automotive, AEC-Q100
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete
  • Supply and Demand: Limited
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • HTSUS Code: 8542.32.0036

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $386.1000 $386.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess