EN
  • EN
  • DE

MT40A1G8PM-093E:A

Part No MT40A1G8PM-093E:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2133 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940250-MT40A1G8PM-093E:A
Ultra Librarian 3D Model Ultra Librarian MT40A1G8PM-093E:A CAD Model

Description

The MT40A1G8PM-093E:A is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component from Micron Technology, designed to meet the demands of modern computing applications. It is a vital component in systems that require high-speed data access and reliable performance.

Applications

  • Desktop and Laptop Computers: Provides the necessary memory for running operating systems, applications, and multitasking.
  • Servers: Used in server environments to handle large amounts of data and support virtualization.
  • Industrial Automation: Enables real-time data processing and control in industrial applications.
  • Networking Devices: Supports high-speed data transfer in routers, switches, and other networking equipment.
  • Embedded Systems: Integrated into embedded systems that require high memory bandwidth and low power consumption.

Features

  • 1Gb Density: Offers a significant memory capacity for applications with moderate memory requirements.
  • DDR4 Technology: Employs the DDR4 standard, which provides higher data transfer rates and lower voltage compared to previous DDR generations.
  • High Bandwidth: Delivers fast data access, improving overall system performance.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Increased Memory Capacity: Allows for running multiple applications simultaneously without performance degradation.
  • Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower operating costs in servers.
  • Reliable Operation: Designed for stable and dependable performance in a variety of environments.
  • Compatibility: DDR4 technology ensures compatibility with modern processors and chipsets.

Additional Details

The MT40A1G8PM-093E:A operates at a specified clock speed, ensuring rapid data transfer. Its design adheres to JEDEC standards for DDR4 SDRAM, ensuring compatibility and interoperability. This memory component is packaged in a standard form factor suitable for installation in SODIMM or DIMM slots on compatible motherboards. The '093E' in the part number denotes specific timing parameters and voltage requirements, which should be considered during system integration. The component is also designed to operate within a specific temperature range, ensuring reliable performance under various operating conditions.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess