EN
  • EN
  • DE

MT40A1G16TD-062E

Part No MT40A1G16TD-062E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446452-MT40A1G16TD-062E
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT40A1G16TD-062E CAD Model

Description

The MT40A1G16TD-062E is a high-performance DDR4 DRAM module manufactured by Micron, one of the leading companies in memory and storage solutions. With a configuration of 1Gx16, this DRAM module boasts a total capacity of 16 Gigabits (Gb), making it an excellent choice for applications requiring high-speed data transfer and large storage capacity. Operating at a speed of DDR4-3200, it ensures fast data processing rates, which is crucial for applications like advanced computing, gaming, and high-resolution video processing. The MT40A1G16TD-062E is designed to deliver both high performance and reliability, meeting the needs of a wide range of computing environments. Its compatibility with the latest motherboards and processors further adds to its versatility, making it a preferred choice for system builders and OEMs. The module's robust performance, coupled with Micron's reputation for quality, makes it a valuable component for anyone looking to upgrade their system or build a new one.

You May Also Be Interested in

Hynix Semiconductor
HBM3 16Gb 8Hi
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A25 134-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $181.2500 $181.2500
2+ $162.5000 $325.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 2000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess