EN
  • EN
  • DE

MT40A1G16TD-062E AUT:F

Part No MT40A1G16TD-062E AUT:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446453-MT40A1G16TD-062E AUT:F
Package Box
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gbit
Memory Organization 1G x 16
Memory Interface POD
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 125°C (TC)
Grade -
Ultra Librarian 3D Model Ultra Librarian MT40A1G16TD-062E AUT:F CAD Model

Description

The MT40A1G16TD-062E AUT:F is a specialized variant of Micron's DDR4 DRAM, specifically designed to meet the stringent requirements of automotive applications. This DRAM module maintains the same technical specifications as the standard MT40A1G16TD-062E, including a 1Gx16 configuration and a total capacity of 16Gb, but it comes with additional features tailored for automotive environments. The module operates at DDR4-3200 speed, enabling high-data-rate transactions, which are critical in modern automotive systems for features such as in-vehicle infotainment, advanced driver-assistance systems (ADAS), and autonomous driving technologies. It is built to withstand the harsh conditions of automotive environments, including wide temperature ranges and vibrations, ensuring reliability and performance under stress. The AUT:F designation signifies its compliance with automotive quality standards, making it a safe and reliable choice for manufacturers looking to integrate high-performance memory into their automotive solutions.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Alliance Memory, Inc.
DRAM 128Mb, 3.3V, 143Mhz 4M x 32 SDRAM
Lowest to $7.0283
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Lowest to $10.8971
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess