EN
  • EN
  • DE

MT40A1G16TB-062E

Part No MT40A1G16TB-062E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940141-MT40A1G16TB-062E
Series *
Ultra Librarian 3D Model Ultra Librarian MT40A1G16TB-062E CAD Model

Description

This electronic component is a memory series product that is suitable for use in various electronic devices.

  • Features: Designed with high-quality materials to ensure durability and reliability
  • Benefits: Offers fast and efficient data transfer rates
  • Ideal for: Use in electronic devices that require high-speed data transfer
  • Installation: Easy to install
  • Includes: User manual with detailed instructions
  • Target Audience: Electronic enthusiasts and professionals

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3788 $62.2728
12+ $9.7089 $116.5068
19+ $9.3740 $178.1060
27+ $8.7052 $235.0404
35+ $8.3703 $292.9605
44+ $8.0353 $353.5532
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,519 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess