EN
  • EN
  • DE

MT40A1G08SA-062E:E

Part No MT40A1G08SA-062E:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446465-MT40A1G08SA-062E:E
Ultra Librarian 3D Model Ultra Librarian MT40A1G08SA-062E:E CAD Model

Description

The MT40A1G08SA-062E:E is a DDR4 DRAM from Micron, a giant in the memory manufacturing industry. This module encapsulates 8Gb of capacity in a practical 1Gx8 configuration, running at a DDR4-2666 speed that captures the essence of high-performance computing needs today. Micron's products are synonymous with quality, and this module is no exception. It is engineered to deliver superior speed, increased bandwidth, and low latency, characteristics that are vital for applications ranging from advanced computing and gaming to complex data processing tasks in servers. Its efficient power management system also ensures that it delivers top-tier performance while minimizing energy consumption, making it a suitable option for eco-conscious users who require excellent performance without a significant environmental impact.

You May Also Be Interested in

AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 64Mx16 (1Gb) A1 134-FBGA
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess