EN
  • EN
  • DE

MT36KSF2G72PZ-1G4D1HF

Part No MT36KSF2G72PZ-1G4D1HF
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949335-MT36KSF2G72PZ-1G4D1HF
Series *
Ultra Librarian 3D Model Ultra Librarian MT36KSF2G72PZ-1G4D1HF CAD Model

Description

The Micron MT36KSF2G72PZ-1G4D1HF is a 16GB DDR3L-1600 Registered ECC server memory module. Designed for use in servers and high-performance computing environments, this module provides significant memory capacity and enhanced data integrity while operating at a lower voltage for increased energy efficiency.

Applications:

  • Server systems
  • Data centers
  • Cloud computing platforms
  • Virtualization environments
  • High-performance computing

Features:

  • 16GB capacity
  • DDR3L technology (low voltage)
  • 1600MHz operating frequency
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM form factor
  • 1.35V operating voltage
  • CL11 CAS Latency

Benefits:

  • Increased server performance due to faster data transfer rates.
  • Improved system stability through ECC error correction, reducing the risk of data corruption.
  • Enhanced reliability for mission-critical applications.
  • Higher memory density allows for running more applications and virtual machines.
  • Reduced downtime due to memory-related errors.
  • Lower power consumption due to DDR3L technology.

Additional Details:

The Micron MT36KSF2G72PZ-1G4D1HF is a 240-pin DDR3L Registered ECC DIMM specifically designed for server applications. The 'L' in DDR3L signifies that it is a low-voltage memory module, operating at 1.35V, which reduces power consumption and heat generation compared to standard DDR3 modules. The ECC feature detects and corrects single-bit errors, ensuring data integrity and system stability, which is crucial for server environments. With a CAS latency of CL11 and an operating frequency of 1600MHz, this module provides a balance between speed and responsiveness. The 16GB capacity allows for handling demanding workloads and supporting a substantial number of virtual machines, making it an ideal choice for virtualization platforms and cloud computing environments. Micron is a well-regarded manufacturer of memory products, known for their quality and reliability. This memory module is designed to meet the rigorous demands of server environments and provide long-term performance. It's compatible with a wide range of server motherboards that support DDR3L Registered ECC memory. The module is easy to install and its robust design ensures long-term reliability. By upgrading your server's memory with the MT36KSF2G72PZ-1G4D1HF, you can significantly improve overall system performance and reduce the risk of performance bottlenecks. This module is a cost-effective solution for enhancing the capabilities and reliability of your server infrastructure, while also reducing power consumption.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess