EN
  • EN
  • DE

MT36JSF2G72PZ-1G6D1

Part No MT36JSF2G72PZ-1G6D1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR3 SDRAM 16GB 240RDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Box
Product Status Obsolete
Memory Type DDR3 SDRAM
Memory Size 16GB
Transfer Rate (Mb/s, MT/s, MHz) 1600
Package / Case 240-RDIMM
Standard Package 100 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 948235-MT36JSF2G72PZ-1G6D1
Ultra Librarian 3D Model Ultra Librarian MT36JSF2G72PZ-1G6D1 CAD Model

Description

The 948235-MT36JSF2G72PZ-1G6D1 is a high-performance memory module designed for electronic devices that require DDR3 SDRAM memory. With a memory size of 16GB, this module offers ample storage capacity for demanding applications. It comes in a 240-RDIMM package, making it compatible with a wide range of devices. Manufactured by Micron Technology Inc., this memory module belongs to the memory cards and modules category. It is packaged in a box with a standard package quantity of 100 pieces. The MSL level of 3 ensures its reliability and durability, making it suitable for various environments. Although this product is classified as obsolete, it still delivers exceptional performance and storage capabilities. With a transfer rate of 1600 Mb/s, it ensures fast and efficient data processing. The ECCN is EAR99, indicating that it is not subject to export control restrictions. The HTSUS code is 8542.32.0036, which helps in determining the import duties and taxes. Overall, the 948235-MT36JSF2G72PZ-1G6D1 memory module provides reliable and high-capacity memory storage for electronic devices.

  • Memory Type: DDR3 SDRAM
  • Memory Size: 16GB
  • Package: 240-RDIMM
  • Manufacturer: Micron Technology Inc.
  • Package: Box
  • Standard Package: 100 pieces
  • MSL Level: 3
  • Status: Obsolete
  • Transfer Rate: 1600 Mb/s
  • ECCN: EAR99
  • HTSUS Code: 8542.32.0036

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess