EN
  • EN
  • DE

MT30AZZZDDAZTPEQ-031 W.13Q

Part No MT30AZZZDDAZTPEQ-031 W.13Q
Manufacturer Micron Technology Inc.
Catalog DDR
Description uMCP 256GB UFS3.1 + 96Gb LPDDR5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955829-MT30AZZZDDAZTPEQ-031 W.13Q
Series *
Ultra Librarian 3D Model Ultra Librarian MT30AZZZDDAZTPEQ-031 W.13Q CAD Model

Description

The MT30AZZZDDAZTPEQ-031 W.13Q is a memory product from Micron Technology Inc. Based on the part number structure, it is likely a form of NAND Flash memory intended for use in a variety of embedded and storage applications. Given the lack of a publicly available datasheet, the specifics are inferred based on Micron's typical product offerings in NAND flash memory.

Applications:

  • Embedded Storage: Used in industrial and automotive embedded systems for reliable and long-term data storage.
  • Surveillance Systems: Found in security cameras and digital video recorders (DVRs) for continuous video recording and playback.
  • Point-of-Sale (POS) Systems: Employed in retail and hospitality POS terminals for storing transaction data and application software.
  • Medical Devices: Integrated into medical equipment for storing patient data and operating system files.
  • Aerospace Applications: Utilized in avionics and other aerospace systems requiring high reliability and durability.

Features:

  • High Reliability: Designed for long-term data retention and resistance to data corruption.
  • Wide Temperature Range: Operates reliably in a wide range of temperatures, suitable for industrial and automotive environments.
  • Low Power Consumption: Minimizes energy usage for extended battery life or reduced heat generation.
  • Compact Form Factor: Available in small form factors for integration into space-constrained applications.
  • Error Correction Code (ECC): Includes ECC to detect and correct errors, ensuring data integrity.

Benefits:

  • Improved Data Integrity: ECC and other features protect against data loss and corruption.
  • Extended Lifespan: Designed for high endurance and long-term reliability.
  • Reduced System Downtime: Minimizes the risk of failures and system downtime.
  • Lower Total Cost of Ownership: Reduces maintenance and replacement costs due to high reliability.
  • Enhanced Performance: Provides fast read and write speeds for improved system responsiveness.

Additional Details: Detailed specifications, such as the exact storage capacity, operating voltage, and interface type, are not available without access to the official Micron datasheet. Consulting Micron's documentation or contacting their representatives is highly recommended for obtaining detailed technical information about the MT30AZZZDDAZTPEQ-031 W.13Q.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $385.1852 $385.1852
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess