The MT29VZZZAD8FQKSL-046 W.12H is a memory component manufactured by Micron Technology Inc. While specific detailed specifications are difficult to ascertain without a dedicated datasheet, this part number suggests it's likely a NAND Flash memory device, given Micron's expertise in this area. These memory devices are integral to a wide range of modern electronic products.
Applications:
- Solid-State Drives (SSDs): As storage media in computers and other devices, providing faster data access speeds and increased durability compared to traditional hard drives.
- Embedded Systems: Found in various embedded applications, such as industrial control systems, medical devices, and automotive electronics, where reliable data storage is critical.
- Mobile Devices: Used in smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.
- Data Centers: Employed in server storage solutions within data centers to manage large volumes of data efficiently.
- Networking Equipment: Utilized in routers, switches, and other network devices for storing configuration data and firmware.
Features:
- High Density: Offers substantial storage capacity within a compact physical footprint.
- Fast Read/Write Speeds: Enables rapid data transfer, improving system performance.
- Low Power Consumption: Designed to minimize energy usage, crucial for mobile and embedded applications.
- Data Retention: Ensures that stored data is preserved even when power is removed.
- Error Correction: Incorporates error correction codes (ECC) to maintain data integrity.
Benefits:
- Improved System Performance: Faster data access translates to quicker boot times, application loading, and overall responsiveness.
- Increased Reliability: NAND Flash is more resistant to physical shock and vibration compared to traditional storage devices.
- Lower Power Consumption: Extends battery life in portable devices and reduces energy costs in data centers.
- Smaller Form Factor: Enables the development of smaller and more compact electronic products.
- Enhanced Data Integrity: ECC and other features ensure that data is stored accurately and reliably.
Additional Details: Due to the lack of a readily available datasheet, specific technical specifications such as the exact storage capacity, operating voltage, and temperature range are not available. It's highly recommended to consult the official Micron documentation or contact a Micron representative for detailed information regarding this specific memory component.