The Micron MT29F8G08MADWC:D is an 8Gb NAND flash memory device. NAND flash memory is a non-volatile storage technology that retains data even when power is removed. This particular part is designed for use in a wide range of applications requiring high-density, reliable storage.
Applications
- Solid-state drives (SSDs)
- Embedded systems
- USB flash drives
- Memory cards (SD, microSD)
- Mobile devices (smartphones, tablets)
Features
- 8Gb Density: Provides a storage capacity of 8 gigabits (1 gigabyte).
- NAND Flash Technology: Utilizes NAND flash memory cells for high-density storage.
- Asynchronous Interface: Supports an asynchronous data interface for simplified system integration.
- Multi-Level Cell (MLC): MLC technology stores multiple bits of data per cell, increasing storage density.
- Error Correction Code (ECC): Includes built-in ECC to ensure data integrity.
Benefits
- High-Density Storage: Provides a large storage capacity in a compact package.
- Non-Volatile Memory: Retains data even when power is off.
- Fast Read/Write Speeds: Offers fast data access and transfer rates.
- Reliable Data Storage: Built-in ECC ensures data integrity and reliability.
- Low Power Consumption: Optimized for low power consumption, making it suitable for mobile and embedded applications.
Additional Details
The MT29F8G08MADWC:D is designed to meet the demanding requirements of modern storage applications. Its high density, fast read/write speeds, and reliable data storage make it an ideal choice for a wide range of applications. Detailed specifications, including timing parameters, power consumption, and endurance ratings, are available in the Micron datasheet.