EN
  • EN
  • DE

MT29F64G08CECBBH1-12IT:B

Part No MT29F64G08CECBBH1-12IT:B
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description MCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 957054-MT29F64G08CECBBH1-12IT:B
Ultra Librarian 3D Model Ultra Librarian MT29F64G08CECBBH1-12IT:B CAD Model

Description

The MT29F64G08CECBBH1-12IT:B is a high-density NAND flash memory component manufactured by Micron Technology Inc. It is designed for applications requiring substantial non-volatile storage, combining high capacity with robust performance and reliability.

Applications:

  • Solid-State Drives (SSDs): Used as the primary storage medium in solid-state drives for laptops, desktops, and servers.
  • Embedded Systems: Provides non-volatile storage in embedded computing platforms.
  • Mobile Devices: Found in smartphones, tablets, and other portable electronic devices.
  • Data Loggers: Employed in industrial and scientific data logging applications.
  • Networking Equipment: Used for storing firmware and configuration data in routers, switches, and other networking devices.

Features:

  • 64Gb (Gigabit) Density: Offers a large storage capacity of 64 gigabits.
  • NAND Flash Technology: Utilizes NAND flash memory for non-volatile data storage.
  • High-Speed Data Transfer: Designed for fast read and write operations.
  • Low Power Consumption: Optimized for energy efficiency to extend battery life in portable applications.
  • Industrial Temperature Grade (IT): Suitable for operation in extended temperature ranges, making it ideal for industrial environments.
  • Advanced Error Correction Code (ECC): Includes sophisticated error correction mechanisms to ensure data integrity.

Benefits:

  • High Storage Capacity: Provides ample storage space for large amounts of data.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Performance: Enables quick access to stored data, improving system responsiveness.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Reliable Operation: Advanced error correction and wear-leveling algorithms ensure data integrity and longevity.
  • Robust Design: Industrial temperature rating ensures reliable operation in harsh conditions.

Technical Specifications:

The MT29F64G08CECBBH1-12IT:B operates at a specified voltage and supports a variety of timing configurations. It incorporates advanced error correction code (ECC) to maintain data integrity. For detailed technical specifications, including voltage requirements, read/write speeds, and endurance characteristics, refer to the official Micron datasheet.

This NAND flash memory component is an excellent choice for applications requiring high-capacity, reliable, and high-performance non-volatile storage, particularly in industrial and embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess