EN
  • EN
  • DE

MT29F64G08AJABAWP-IT

Part No MT29F64G08AJABAWP-IT
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1150
Reference case TSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 719641-MT29F64G08AJABAWP-IT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT29F64G08AJABAWP-IT CAD Model

Description

The MT29F64G08AJABAWP-IT is a 64Gb (Gigabit) NAND Flash memory device manufactured by Micron Technology. It is organized as 8G x 8 bits, utilizing a multi-level cell (MLC) architecture to store multiple bits per cell, thereby increasing the memory density. This NAND Flash memory is commonly used in solid-state drives (SSDs), embedded systems, and other storage applications where high capacity and non-volatile storage are required.

Applications:

  • Solid-State Drives (SSDs): Providing high-speed, non-volatile storage for computers and other devices.
  • Embedded Systems: Storing firmware, operating systems, and data in embedded devices.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for storage.
  • Data Loggers: Recording data in industrial and scientific applications.
  • Digital Cameras and Camcorders: Storing images and videos.

Features:

  • 64Gb (8GB) Capacity: Offers a large storage capacity for data and code.
  • NAND Flash Technology: Provides non-volatile storage with high density and reliability.
  • MLC Architecture: Stores multiple bits per cell, increasing memory density.
  • ONFI Interface: Supports the Open NAND Flash Interface (ONFI) standard for high-speed data transfer.
  • Page Size: Features a large page size for efficient data programming and reading.
  • Block Size: Organized into blocks for efficient erase operations.
  • Operating Voltage: Operates at a supply voltage of 3.3V.
  • Operating Temperature: Designed for operation in commercial temperature ranges.

Benefits:

  • High Storage Capacity: Enables the storage of large amounts of data and code.
  • Fast Data Transfer Rates: Provides high-speed data access through the ONFI interface.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Compact Size: Allows for integration into small form-factor devices.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • High Reliability: Ensures data integrity and long-term storage reliability.

Additional Details:

The MT29F64G08AJABAWP-IT is compliant with the ONFI 2.3 standard, allowing for high-speed data transfer rates. It is available in a standard NAND Flash package. The device incorporates error correction code (ECC) to ensure data integrity. The Micron NAND Flash memory family is known for its high quality and reliability, making it a popular choice for a wide range of storage applications. The '-IT' suffix usually indicates that the device is rated for industrial temperatures.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess