EN
  • EN
  • DE

MT29F4G08ABAFAH4:E

Part No MT29F4G08ABAFAH4:E
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831839-MT29F4G08ABAFAH4:E
Ultra Librarian 3D Model Ultra Librarian MT29F4G08ABAFAH4:E CAD Model

Description

The MT29F4G08ABAFAH4:E is a NAND Flash memory component manufactured by Micron Technology Inc. It is a high-capacity, non-volatile storage solution designed for a variety of applications. Its features make it suitable for embedded systems, consumer electronics, and industrial applications requiring reliable and fast data storage.

Applications

  • Embedded systems
  • Solid-state drives (SSDs)
  • USB drives
  • Digital cameras
  • Mobile phones

Features

  • 4Gb (536,870,912 x 8) capacity
  • Supply voltage: 1.8V or 3.3V
  • Page size: (2K + 64) Bytes
  • Block size: (128K + 4K) Bytes
  • Fast page access time
  • High endurance
  • Data retention: 10 years
  • RoHS compliant

Benefits

  • High-density storage for embedded systems
  • Fast data read and write speeds
  • Low power consumption
  • High reliability and data integrity
  • Long lifespan
  • Cost-effective

Additional Details

The MT29F4G08ABAFAH4:E utilizes NAND Flash technology, offering non-volatile storage capable of retaining data even when power is removed. The device is organized into pages and blocks, enabling efficient data management. It supports various operations, including read, program, and erase. Integrated error correction code (ECC) ensures data integrity by detecting and correcting errors. Its operating temperature range is typically -40°C to 85°C, making it suitable for industrial environments. This part is used in devices needing to store firmware, configuration data, and user data reliably.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess