EN
  • EN
  • DE

MT29F2G16ABBGAH4-AAT:G

Part No MT29F2G16ABBGAH4-AAT:G
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description NAND FLASH 70S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1454912-MT29F2G16ABBGAH4-AAT:G
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (SLC)
Memory Size 2Gbit
Memory Organization 128M x 16
Memory Interface Parallel
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 63-VFBGA
Supplier Device Package 63-VFBGA (9x11)
Ultra Librarian 3D Model Ultra Librarian MT29F2G16ABBGAH4-AAT:G CAD Model

Description

The MT29F2G16ABBGAH4-AAT:G is a high-quality NAND FLASH memory chip designed by Micron Technology, tailored for embedded systems that require a substantial amount of data storage in a compact form factor. With a storage capacity of 2 Gbits, this NAND flash memory provides a dependable and economical solution for a myriad of applications. This component is characterized by its use of advanced NAND technology, which allows for significant data density per chip, offering a balance between cost and performance for consumer electronics, mobile devices, and industrial applications. The NAND structure ensures support for a high number of read and write cycles, increasing the lifespan of devices that frequently update their stored data. Its package, designed for optimal thermal performance and space efficiency, makes it a versatile choice for designers seeking to optimize their systems for reliability and form factor. The MT29F2G16ABBGAH4-AAT:G is particularly noted for its robustness and is an excellent choice for enhancing the performance and storage capability of next-generation digital products.

You May Also Be Interested in

Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us
Dell
DELL M393B1K73CHD-YF8
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess