EN
  • EN
  • DE
  • IT

MT29F256G08CJAABWP-12RZ:A

Part No MT29F256G08CJAABWP-12RZ:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 256Gb NAND Flash MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453460-MT29F256G08CJAABWP-12RZ:A
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (MLC)
Memory Size 256Gbit
Memory Organization 32G x 8
Memory Interface Parallel
Clock Frequency 83MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Ultra Librarian 3D Model Ultra Librarian MT29F256G08CJAABWP-12RZ:A CAD Model

Description

The MT29F256G08CJAABWP-12RZ:A is a cutting-edge 256Gb NAND flash memory device by Micron, designed to cater to the high demands of modern electronic devices. This Memory uses Multi-Level Cell (MLC) technology, allowing each memory cell to store more than one bit of information, significantly increasing storage density and making it an efficient solution for expansive data storage needs. It is particularly suited for high-performance computing environments, enterprise storage solutions, and advanced consumer electronics that demand substantial, rapid, and reliable storage capabilities. Micron's prowess in memory and storage technology ensures that this NAND flash memory device is built to deliver superior speed, endurance, and reliability, making it an ideal choice for applications ranging from advanced data centers to personal computing devices. The MT29F256G08CJAABWP-12RZ:A reflects Micron's commitment to innovation in the NAND flash memory market, providing a robust, efficient, and scalable storage solution.

You May Also Be Interested in

CISCO
CISCO MEM8XX-512U1GBD - DRAM Upgrade 512 MB to 1GB
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
CISCO M393A4K40CB2-CTD-CI - Cisco branded 32GB DDR4-2666-MHz RDIMM/PC4-21300
Need more? Email Us
CISCO
Cisco 64GB DDR4-2400-MHz LRDIMM/PC4-19200/quad
Need more? Email Us
CISCO
CISCO 15-105083-01 - Cisco 64GB DDR4-2666-MHz TSV-RDIMM/PC4-21300/quad
Need more? Email Us
CISCO
Cisco MEM-2900-512U1GB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 32GB DDR4-2133-MHz LRDIMM/PC4-17000
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess